Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6431QDECRQ1

Description
Win Source Part Number: 960142-TMP6431QDECRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6431QDECRQ1TR Resistance @ 25°C: 47 kOhms
Request a Quote
Description
Win Source Part Number: 960142-TMP6431QDECRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6431QDECRQ1TR Resistance @ 25°C: 47 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 960142-TMP6431QDECRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
960142-TMP6431QDECRQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 960142-TMP6431QDECRQ1
Win Source Part Number: 960142-TMP6431QDECRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6431QDECRQ1TR Resistance @ 25°C: 47 kOhms

Win Source Part Number: 960142-TMP6431QDECRQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x0.6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP6431QDECRQ1TR
Resistance @ 25°C: 47 kOhms

Buy Now
PTC Thermistors - TMP6431QDECRQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6431QDECRQ1
PTC Thermistors TMP6431QDECRQ1
IC POWER

IC POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 960142-TMP6431QDECRQ1 TMP6431QDECRQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM - 917228-DRV5013BCQLPGM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-002D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 1942929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Soic
Standards and Certifications RoHS
View Details