Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6431DYAR

Description
Win Source Part Number: 978636-TMP6431DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6431DYARTR,29 6-TMP6431DYARCT,296- TMP6431DYARDKR Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms
Request a Quote
Description
Win Source Part Number: 978636-TMP6431DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6431DYARTR,29 6-TMP6431DYARCT,296- TMP6431DYARDKR Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 978636-TMP6431DYAR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
978636-TMP6431DYAR
Sensors, Transducers - Temperature Sensors - PTC Thermistors 978636-TMP6431DYAR
Win Source Part Number: 978636-TMP6431DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6431DYARTR,29 6-TMP6431DYARCT,296- TMP6431DYARDKR Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms

Win Source Part Number: 978636-TMP6431DYAR
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP6431DYARTR,296-TMP6431DYARCT,296-TMP6431DYARDKR
Base Product Number: TMP6431
Resistance @ 25°C: 47 kOhms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 978636-TMP6431DYAR
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1922524P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LM56 Dual Output Low Power Thermostat - LM56CIM - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers