Texas Instruments Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECT TMP6331DECT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937108-TMP6331DECT Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 100 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP63 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6331DEDKR, 296-TMP6331DECT, 296-TMP6331DETR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937108-TMP6331DECT Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 100 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP63 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6331DEDKR, 296-TMP6331DECT, 296-TMP6331DETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECT - 937108-TMP6331DECT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECT
937108-TMP6331DECT
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECT 937108-TMP6331DECT
Manufacturer: Texas Instruments Win Source Part Number: 937108-TMP6331DECT Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 100 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP63 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6331DEDKR, 296-TMP6331DECT, 296-TMP6331DETR

Manufacturer: Texas Instruments
Win Source Part Number: 937108-TMP6331DECT
Operating Temperature Range: -40°C ~ 125°C
Features: PTC Thermistor 100 kOhms 0402 (1006 Metric)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP63
Categories: Sensors
Case / Package: 2-X1SON (1x0.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 296-TMP6331DEDKR, 296-TMP6331DECT, 296-TMP6331DETR

Buy Now Datasheet
PTC Thermistors - TMP6331DECT - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6331DECT
PTC Thermistors TMP6331DECT
TMP6331DECT

TMP6331DECT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 937108-TMP6331DECT TMP6331DECT
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECT PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1901483P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details