Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131QLPGMQ1

Description
Win Source Part Number: 965333-TMP6131QLPGMQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QLPGMQ1CT ,296-TMP6131QLPGMQ1D KRINACTIVE,296-TMP61 31QLPGMQ1TR-ND,296-T MP6131QLPGMQ1TB Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 965333-TMP6131QLPGMQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QLPGMQ1CT ,296-TMP6131QLPGMQ1D KRINACTIVE,296-TMP61 31QLPGMQ1TR-ND,296-T MP6131QLPGMQ1TB Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 965333-TMP6131QLPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
965333-TMP6131QLPGMQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 965333-TMP6131QLPGMQ1
Win Source Part Number: 965333-TMP6131QLPGMQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QLPGMQ1CT ,296-TMP6131QLPGMQ1D KRINACTIVE,296-TMP61 31QLPGMQ1TR-ND,296-T MP6131QLPGMQ1TB Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms

Win Source Part Number: 965333-TMP6131QLPGMQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Resistance Tolerance: ±1%
Mounting Type: Through Hole
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6131QLPGMQ1CT,296-TMP6131QLPGMQ1DKRINACTIVE,296-TMP6131QLPGMQ1TR-ND,296-TMP6131QLPGMQ1TB
Base Product Number: TMP61
Resistance @ 25°C: 10 kOhms

Buy Now Datasheet
PTC Thermistors - TMP6131QLPGMQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131QLPGMQ1
PTC Thermistors TMP6131QLPGMQ1
SENSOR PTC 10K OHM 1% TO92S

SENSOR PTC 10K OHM 1% TO92S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 965333-TMP6131QLPGMQ1 TMP6131QLPGMQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015A-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details