Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210 TLE5009A16D E2210

Description
XENSIV™ - TLE5009A16D E2210 magnetic angle sensor for safety applications requiring redundancy The TLE5x0916(D) XENSIVTM angle sensor is designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. At the same time their fast start-up time and low overall power consumption enables the device to be employed for low-power turn counting. Extremely low power consumption can be achieved with power cycling, where the advantage of fast power on time reduces the average power consumption. This magnetic sensor offers 5.0V, dual die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) EV traction inverter Windshield wiper system Designers who used this product also designed with IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPC50N04S5L-5R5 | Automotive MOSFET SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP IPG20N10S4L-22A | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPC50N04S5L-5R5 | Automotive MOSFET SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP IPG20N10S4L-22A | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET 1 2
Request a Quote Datasheet
Description
XENSIV™ - TLE5009A16D E2210 magnetic angle sensor for safety applications requiring redundancy The TLE5x0916(D) XENSIVTM angle sensor is designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. At the same time their fast start-up time and low overall power consumption enables the device to be employed for low-power turn counting. Extremely low power consumption can be achieved with power cycling, where the advantage of fast power on time reduces the average power consumption. This magnetic sensor offers 5.0V, dual die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) EV traction inverter Windshield wiper system Designers who used this product also designed with IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPC50N04S5L-5R5 | Automotive MOSFET SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP IPG20N10S4L-22A | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPC50N04S5L-5R5 | Automotive MOSFET SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP IPG20N10S4L-22A | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210 - TLE5009A16D E2210 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210
TLE5009A16D E2210
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210 TLE5009A16D E2210
XENSIV™ - TLE5009A16D E2210 magnetic angle sensor for safety applications requiring redundancy The TLE5x0916(D) XENSIVTM angle sensor is designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. At the same time their fast start-up time and low overall power consumption enables the device to be employed for low-power turn counting. Extremely low power consumption can be achieved with power cycling, where the advantage of fast power on time reduces the average power consumption. This magnetic sensor offers 5.0V, dual die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) EV traction inverter Windshield wiper system Designers who used this product also designed with IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPC50N04S5L-5R5 | Automotive MOSFET SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP IPG20N10S4L-22A | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPC50N04S5L-5R5 | Automotive MOSFET SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP IPG20N10S4L-22A | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BSS83P | Small signal/small power MOSFET 1 2

XENSIV™ - TLE5009A16D E2210 magnetic angle sensor for safety applications requiring redundancy

The TLE5x0916(D) XENSIVTM angle sensor is designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. At the same time their fast start-up time and low overall power consumption enables the device to be employed for low-power turn counting. Extremely low power consumption can be achieved with power cycling, where the advantage of fast power on time reduces the average power consumption.

This magnetic sensor offers 5.0V, dual die GMR technology and is with TCO (Temperature Compensation Offset).

The following derivatives of the TLE5x09A16(D) sensor family are available:

  • Single die GMR: TLE5009A16
  • Dual die GMR: TLE5009A16D
  • Single die AMR: TLE5109A16
  • Dual die AMR: TLE5109A16D
  • Dual die AMR (bottom) / GMR (top): TLE5309D

Functional Safety

Safety Manual and Safety Analysis Summary Report available on request.


Summary of Features

  • Single and dual die sensor with AMR or GMR technology
  • Separate supply pins for top and bottom sensor
  • Low current consumption and quick start up
  • 180°(AMR) and 360°(GMR) contactless angle measurement
  • Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage
  • Immune to airgap variations due to MR based sensing principle
  • Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature)
  • Pre-amplified output signals for differential or single-ended applications
  • Diverse redundance combination of GMR sensor and AMR sensor in one package possible
  • High accuracy typically 0.1° overall angle error for AMR sensor

Potential Applications

  • BLDC motors
  • Pedals and rotary switches
  • Steering angle sensing
  • Valve or flap position sensing

Applications

  • Belt starter generator 48 V – inverter ISG
  • Chassis control & safety
  • Electric power steering (EPS)
  • EV traction inverter
  • Windshield wiper system

Designers who used this product also designed with


  • IAUT300N08S5N012 |
    Automotive MOSFET
  • BSS83P |
    Small signal/small power MOSFET
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • SAK-TC333LP-32F200F AA
    AURIX™ Family – TC33xLP
  • IPG20N10S4L-22A |
    Automotive MOSFET
  • BSS670S2L |
    Small signal/small power MOSFET
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • BSS83P |
    Small signal/small power MOSFET
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • SAK-TC333LP-32F200F AA
    AURIX™ Family – TC33xLP
  • IPG20N10S4L-22A |
    Automotive MOSFET
  • BSS670S2L |
    Small signal/small power MOSFET
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • BSS83P |
    Small signal/small power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5009A16D E2210
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details
Hall Effect Sw, Aec-Q100, 0.0075T, Sot23; Hall Effect Type Infineon - 60AC3882 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 - 144797-TLE4905GNTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-89-3
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details