Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131DYAR

Description
Win Source Part Number: 994556-TMP6131DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131DYARDKR,2 96-TMP6131DYARTR,296 -TMP6131DYARCT Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 994556-TMP6131DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131DYARDKR,2 96-TMP6131DYARTR,296 -TMP6131DYARCT Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 994556-TMP6131DYAR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
994556-TMP6131DYAR
Sensors, Transducers - Temperature Sensors - PTC Thermistors 994556-TMP6131DYAR
Win Source Part Number: 994556-TMP6131DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131DYARDKR,2 96-TMP6131DYARTR,296 -TMP6131DYARCT Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms

Win Source Part Number: 994556-TMP6131DYAR
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6131DYARDKR,296-TMP6131DYARTR,296-TMP6131DYARCT
Base Product Number: TMP61
Resistance @ 25°C: 10 kOhms

Buy Now Datasheet
PTC Thermistors - TMP6131DYAR - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131DYAR
PTC Thermistors TMP6131DYAR
THERMISTOR

THERMISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 994556-TMP6131DYAR TMP6131DYAR
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors - 87W8019 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 1.8 to 3.6 volts
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Motion Sensor ICs - 1464788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details