Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1110075-TMP461AIRUNT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±1.25°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (2x2)
Supply Voltage - Operating: 1.7 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -40C-125C 10QFN
TEMP SENSOR, 12BIT, 1DEG C, WQFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:127°C; Sensor Case Style:WQFN; No. of Pins:10Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-42620-2-ND | 1110075-TMP461AIRUNT | TMP461AIRUNT | 28AH5633 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNT | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temp Sensor, 12Bit, 1Deg C, Wqfn-10; Ic Output Type Texas Instruments |
| Package / Mounting | 10-WFQFN | Surface Mount (SMD); 10-QFN (2x2) |