Texas Instruments TMP451 Remote and Local Temperature Sensor with N-Factor Correction TMP451AIDQFR

Description
Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125
Request a Quote Datasheet
Description
Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP451 Remote and Local Temperature Sensor with N-Factor Correction - TMP451AIDQFR - Texas Instruments
Dallas, TX, United States
TMP451 Remote and Local Temperature Sensor with N-Factor Correction
TMP451AIDQFR
TMP451 Remote and Local Temperature Sensor with N-Factor Correction TMP451AIDQFR
Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125

Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-39298-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39298-2-ND
Analog and Digital Output 296-39298-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-39298-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39298-6-ND
Analog and Digital Output 296-39298-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-39298-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39298-1-ND
Analog and Digital Output 296-39298-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFR - 033263-TMP451AIDQFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFR
033263-TMP451AIDQFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFR 033263-TMP451AIDQFR
Manufacturer: Texas Instruments Win Source Part Number: 033263-TMP451AIDQFR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Family Name: TMP451 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 1.7 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 125°C) Alternative Parts (Cross-Reference): EMC1184-A-AIA-TR; EMC1183-A-AIA-TR; EMC1182-1-AIA-TR; Introduction Date: June 29, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033263-TMP451AIDQFR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Family Name: TMP451
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 1.7 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): EMC1184-A-AIA-TR; EMC1183-A-AIA-TR; EMC1182-1-AIA-TR;
Introduction Date: June 29, 2013
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP451AIDQFR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP451AIDQFR
Analog and Digital Output TMP451AIDQFR
SENSOR DIGITAL -40C-125C 8WSON

SENSOR DIGITAL -40C-125C 8WSON

Supplier's Site Datasheet
Temperature Sensor; Msl Texas Instruments - 27AJ0238 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Msl Texas Instruments
27AJ0238
Temperature Sensor; Msl Texas Instruments 27AJ0238
TEMPERATURE SENSOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP451AIDQFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP451AIDQFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP451AIDQFR
SENSOR DIGITAL -40C-125C 8WSON

SENSOR DIGITAL -40C-125C 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP451AIDQFR 296-39298-2-ND 033263-TMP451AIDQFR TMP451AIDQFR 27AJ0238 TMP451AIDQFR
Product Name TMP451 Remote and Local Temperature Sensor with N-Factor Correction Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFR Analog and Digital Output Temperature Sensor; Msl Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Input Voltage 2.5 to 38 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details