Texas Instruments TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction TMP431ADGKT

Description
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction - TMP431ADGKT - Texas Instruments
Dallas, TX, United States
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction
TMP431ADGKT
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction TMP431ADGKT
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125

+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-25148-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25148-2-ND
Analog and Digital Output 296-25148-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-25148-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25148-1-ND
Analog and Digital Output 296-25148-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKT - 033258-TMP431ADGKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKT
033258-TMP431ADGKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKT 033258-TMP431ADGKT
Manufacturer: Texas Instruments Win Source Part Number: 033258-TMP431ADGKT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033258-TMP431ADGKT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Temp Sensor, Remot/local, 8Msop; Ic Output Type Texas Instruments - 27AJ0235 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Remot/local, 8Msop; Ic Output Type Texas Instruments
27AJ0235
Temp Sensor, Remot/local, 8Msop; Ic Output Type Texas Instruments 27AJ0235
TEMP SENSOR, REMOT/LOCAL, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

TEMP SENSOR, REMOT/LOCAL, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP431ADGKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP431ADGKT
Analog and Digital Output TMP431ADGKT
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP431ADGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP431ADGKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP431ADGKT
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP431ADGKT 296-25148-2-ND 033258-TMP431ADGKT 27AJ0235 TMP431ADGKT TMP431ADGKT
Product Name TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKT Temp Sensor, Remot/local, 8Msop; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-1HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers