Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 900435-TMP423AQDCNRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Package: SOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP423
Categories: Sensors
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45268-1, 296-45268-2, TMP423AQDCNRQ1-ND, 296-45268-6
SENSOR DIGITAL -40C-125C SOT23-8
SENSOR DIGITAL -40C-125C SOT23-8
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-45268-2-ND | 900435-TMP423AQDCNRQ1 | TMP423AQDCNRQ1 | TMP423AQDCNRQ1 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AQDCNRQ1 | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | SOT-23-8 | SOT-23-8 | Surface Mount |