Texas Instruments TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNTG4

Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr - TMP422AIDCNTG4 - Texas Instruments
Dallas, TX, United States
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr
TMP422AIDCNTG4
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNTG4
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNTG4 - 1110062-TMP422AIDCNTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNTG4
1110062-TMP422AIDCNTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNTG4 1110062-TMP422AIDCNTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110062-TMP422AIDCNT G4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): MAX7503MUA+T; TCN75-3.3MUA713G; TCN75-5.0MUA713G; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110062-TMP422AIDCNTG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): MAX7503MUA+T; TCN75-3.3MUA713G; TCN75-5.0MUA713G;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP422AIDCNTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP422AIDCNTG4-ND
Analog and Digital Output TMP422AIDCNTG4-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP422AIDCNTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP422AIDCNTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP422AIDCNTG4
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP422AIDCNTG4 1110062-TMP422AIDCNTG4 TMP422AIDCNTG4-ND TMP422AIDCNTG4
Product Name TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNTG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM335 Precision Temperature Sensor - LM335H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMF - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers