+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-DSBGA -40 to 125
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1270816-TMP421YZDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: 8-UFBGA, DSBGA
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: TMP421
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA (2.3x1.3)
Alternative Parts (Cross-Reference): MAX6647YMUA+T; MAX6647MUA-T; MAX6649YMUA+;
Introduction Date: March 16, 2012
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-125C 8DSBGA
SENSOR DIGITAL -40C-125C 8DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP421YZDR | 296-50019-1-ND | 1270816-TMP421YZDR | TMP421YZDR | TMP421YZDR |
| Product Name | TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421YZDR | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |