Texas Instruments TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNRG4

Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP - TMP421AIDCNRG4 - Texas Instruments
Dallas, TX, United States
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP
TMP421AIDCNRG4
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNRG4
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNRG4 - 055236-TMP421AIDCNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNRG4
055236-TMP421AIDCNRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNRG4 055236-TMP421AIDCNRG4
Manufacturer: Texas Instruments Win Source Part Number: 055236-TMP421AIDCNRG 4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 055236-TMP421AIDCNRG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Analog and Digital Output - TMP421AIDCNRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP421AIDCNRG4-ND
Analog and Digital Output TMP421AIDCNRG4-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - TMP421AIDCNRG4 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP421AIDCNRG4
Analog and Digital Output TMP421AIDCNRG4
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP421AIDCNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP421AIDCNRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP421AIDCNRG4
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP421AIDCNRG4 055236-TMP421AIDCNRG4 TMP421AIDCNRG4-ND TMP421AIDCNRG4 TMP421AIDCNRG4
Product Name TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNRG4 Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers