Texas Instruments LM50-Q1 Automotive, Single-Supply Centigrade Temperature Sensor LM50QIM3X/NOPB

Description
Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet
Description
Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM50-Q1 Automotive,  Single-Supply Centigrade Temperature Sensor - LM50QIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM50-Q1 Automotive, Single-Supply Centigrade Temperature Sensor
LM50QIM3X/NOPB
LM50-Q1 Automotive, Single-Supply Centigrade Temperature Sensor LM50QIM3X/NOPB
Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1070162-LM50QIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1070162-LM50QIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1070162-LM50QIM3X/NOPB
Win Source Part Number: 1070162-LM50QIM3X/NO PB Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Voltage - Supply: 4.5V ~ 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): LM60QIM3/NOPB; TC1047AVNBTR; MCP9700AT-E/TT; MCP9701AT-E/TT; LM50CIM3/NOPB; LM45CIM3XLM50QIM3XNO PB; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXNSCLM50QIM3X/NOPB ,2156-LM50QIM3X/NOPB -TI Base Product Number: LM50

Win Source Part Number: 1070162-LM50QIM3X/NOPB
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Voltage - Supply: 4.5V ~ 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): LM60QIM3/NOPB; TC1047AVNBTR; MCP9700AT-E/TT; MCP9701AT-E/TT; LM50CIM3/NOPB; LM45CIM3XLM50QIM3XNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXNSCLM50QIM3X/NOPB,2156-LM50QIM3X/NOPB-TI
Base Product Number: LM50

Buy Now
Analog and Digital Output - 296-LM50QIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM50QIM3X/NOPBTR-ND
Analog and Digital Output 296-LM50QIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM50QIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM50QIM3X/NOPBCT-ND
Analog and Digital Output 296-LM50QIM3X/NOPBCT-ND
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM50QIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM50QIM3X/NOPBDKR-ND
Analog and Digital Output 296-LM50QIM3X/NOPBDKR-ND
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Buy Now Datasheet
Analog and Digital Output - LM50QIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50QIM3X/NOPB
Analog and Digital Output LM50QIM3X/NOPB
LM50-Q1 AUTOMOTIVE GRADE, +2C AN

LM50-Q1 AUTOMOTIVE GRADE, +2C AN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50QIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50QIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50QIM3X/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50QIM3X/NOPB 1070162-LM50QIM3X/NOPB 296-LM50QIM3X/NOPBTR-ND LM50QIM3X/NOPB LM50QIM3X/NOPB
Product Name LM50-Q1 Automotive, Single-Supply Centigrade Temperature Sensor Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-145/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers