The TMP411EDGKT is a remote and local temperature sensor with a built-in local temperature sensor. It offers a local channel accuracy of ±1°C and a remote channel accuracy of ±1°C, making it suitable for applications requiring precise temperature monitoring. The device operates within a supply voltage range of 2.7V to 5.5V and supports I²C and SMBus interfaces for easy integration into various systems. The TMP411EDGKT features programmable resolution from 9 to 12 bits, series resistance cancellation, and programmable threshold limits, enhancing its adaptability for different applications. It operates over a wide temperature range of -40°C to 125°C, with the capability to measure remote temperatures up to 150°C. The device also includes features such as diode fault detection and an alert function, which can be beneficial for monitoring critical temperature conditions. Available in VSSOP and SOIC 8-pin packages, the TMP411EDGKT is designed for use in enterprise systems, wireless infrastructure, and processor temperature monitoring, making it a versatile choice for engineers looking for reliable temperature sensing solutions.
Manufacturer: Texas Instruments
Win Source Part Number: 797273-TMP411EDGKT
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: TMP411-Q1
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MAX6659MEE; MAX6505UTN020-T; MAX6515UKN005; MAX6515UKN045+;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
SENSOR DIGITAL -40C-125C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 797273-TMP411EDGKT | 296-51844-1-ND | TMP411EDGKT |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411EDGKT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |