Texas Instruments TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance TMP411DQDGKRQ1

Description
Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance - TMP411DQDGKRQ1 - Texas Instruments
Dallas, TX, United States
TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance
TMP411DQDGKRQ1
TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance TMP411DQDGKRQ1
Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125

Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411DQDGKRQ1 - 1270815-TMP411DQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411DQDGKRQ1
1270815-TMP411DQDGKRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411DQDGKRQ1 1270815-TMP411DQDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1270815-TMP411DQDGKR Q1 Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Temperature Range - Operating: -55°C ~ 127°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1270815-TMP411DQDGKRQ1
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±2.5°C
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 127°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Analog and Digital Output - 296-36780-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36780-6-ND
Analog and Digital Output 296-36780-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-36780-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36780-1-ND
Analog and Digital Output 296-36780-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-36780-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36780-2-ND
Analog and Digital Output 296-36780-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - TMP411DQDGKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP411DQDGKRQ1
Analog and Digital Output TMP411DQDGKRQ1
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP411DQDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP411DQDGKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP411DQDGKRQ1
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP411DQDGKRQ1 1270815-TMP411DQDGKRQ1 296-36780-6-ND TMP411DQDGKRQ1 TMP411DQDGKRQ1
Product Name TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411DQDGKRQ1 Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
LM135 Precision Temperature Sensor - LM135H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34CAH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers