Texas Instruments TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP411ADGKTG4

Description
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction - TMP411ADGKTG4 - Texas Instruments
Dallas, TX, United States
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
TMP411ADGKTG4
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP411ADGKTG4
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125

+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411ADGKTG4 - 797271-TMP411ADGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411ADGKTG4
797271-TMP411ADGKTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411ADGKTG4 797271-TMP411ADGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 797271-TMP411ADGKTG4 Packaging: Reel package Operating Temperature Range: -55°C ~ 127°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: TMP411 Categories: Sensors, Transducers Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX6659MEE; MAX6658; MAX6515UKP085-T; MAX6515UKP085+T ; Introduction Date: December 01, 2006 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797271-TMP411ADGKTG4
Packaging: Reel package
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: TMP411
Categories: Sensors, Transducers
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX6659MEE; MAX6658; MAX6515UKP085-T; MAX6515UKP085+T ;
Introduction Date: December 01, 2006
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP411ADGKTG4 797271-TMP411ADGKTG4
Product Name TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411ADGKTG4
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM135 Precision Temperature Sensor - LM135H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
LM50-Q1 Automotive,  Single-Supply Centigrade Temperature Sensor - LM50QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
5 suppliers