Texas Instruments TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKT

Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet
Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR - TMP401AIDGKT - Texas Instruments
Dallas, TX, United States
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR
TMP401AIDGKT
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKT
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-32448-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32448-1-ND
Analog and Digital Output 296-32448-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-32448-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32448-2-ND
Analog and Digital Output 296-32448-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKT - 033250-TMP401AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKT
033250-TMP401AIDGKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKT 033250-TMP401AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 033250-TMP401AIDGKT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033250-TMP401AIDGKT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP401AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP401AIDGKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP401AIDGKT
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP401AIDGKT 296-32448-1-ND 033250-TMP401AIDGKT TMP401AIDGKT
Product Name TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
4 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers