Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP390AQDRLRQ1

Description
Win Source Part Number: 974712-TMP390AQDRLRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP390AQDRLRQ1DK R,296-TMP390AQDRLRQ1 CT,296-TMP390AQDRLRQ 1TR Base Product Number: TMP390
Request a Quote
Description
Win Source Part Number: 974712-TMP390AQDRLRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP390AQDRLRQ1DK R,296-TMP390AQDRLRQ1 CT,296-TMP390AQDRLRQ 1TR Base Product Number: TMP390
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 974712-TMP390AQDRLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
974712-TMP390AQDRLRQ1
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 974712-TMP390AQDRLRQ1
Win Source Part Number: 974712-TMP390AQDRLRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP390AQDRLRQ1DK R,296-TMP390AQDRLRQ1 CT,296-TMP390AQDRLRQ 1TR Base Product Number: TMP390

Win Source Part Number: 974712-TMP390AQDRLRQ1
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: Automotive, AEC-Q100
Features: Selectable Trip Point
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 500nA
Output Function: OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.62 V ~ 5.5 V
Package / Case: SOT-563, SOT-666
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP390AQDRLRQ1DKR,296-TMP390AQDRLRQ1CT,296-TMP390AQDRLRQ1TR
Base Product Number: TMP390

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 974712-TMP390AQDRLRQ1
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details