Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP390A3DRLT

Description
Win Source Part Number: 1006909-TMP390A3DRLT Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Features: Selectable Trip Point Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3.5°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53505-6,296-5350 5-1,296-53505-2 Base Product Number: TMP390
Request a Quote Datasheet
Description
Win Source Part Number: 1006909-TMP390A3DRLT Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Features: Selectable Trip Point Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3.5°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53505-6,296-5350 5-1,296-53505-2 Base Product Number: TMP390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1006909-TMP390A3DRLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1006909-TMP390A3DRLT
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1006909-TMP390A3DRLT
Win Source Part Number: 1006909-TMP390A3DRLT Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Features: Selectable Trip Point Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3.5°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53505-6,296-5350 5-1,296-53505-2 Base Product Number: TMP390

Win Source Part Number: 1006909-TMP390A3DRLT
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Features: Selectable Trip Point
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 500nA
Output Function: OverTemp
Accuracy: ±3.5°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.62 V ~ 5.5 V
Package / Case: SOT-563, SOT-666
Temperature Range - Operating: -55°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53505-6,296-53505-1,296-53505-2
Base Product Number: TMP390

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1006909-TMP390A3DRLT
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details