Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303FDRLR TMP303FDRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937092-TMP303FDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 80°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937092-TMP303FDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 80°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303FDRLR - 937092-TMP303FDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303FDRLR
937092-TMP303FDRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303FDRLR 937092-TMP303FDRLR
Manufacturer: Texas Instruments Win Source Part Number: 937092-TMP303FDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 80°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937092-TMP303FDRLR
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 80°C Active High Push-Pull
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP303
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937092-TMP303FDRLR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303FDRLR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905317P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers