Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303CDRLT TMP303CDRLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1110045-TMP303CDRLT Packaging: Reel - TR Features: Selectable Hysteresis Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 60°C Output Function: OverTemp Current - Output (Max): 8mA Accuracy: ±1°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 4μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1110045-TMP303CDRLT Packaging: Reel - TR Features: Selectable Hysteresis Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 60°C Output Function: OverTemp Current - Output (Max): 8mA Accuracy: ±1°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 4μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303CDRLT - 1110045-TMP303CDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303CDRLT
1110045-TMP303CDRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303CDRLT 1110045-TMP303CDRLT
Manufacturer: Texas Instruments Win Source Part Number: 1110045-TMP303CDRLT Packaging: Reel - TR Features: Selectable Hysteresis Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 60°C Output Function: OverTemp Current - Output (Max): 8mA Accuracy: ±1°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 4μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1110045-TMP303CDRLT
Packaging: Reel - TR
Features: Selectable Hysteresis
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 60°C
Output Function: OverTemp
Current - Output (Max): 8mA
Accuracy: ±1°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Operating Supply Current: 4μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1110045-TMP303CDRLT
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303CDRLT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details