Texas Instruments TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 TMP303BDRLT

Description
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 - TMP303BDRLT - Texas Instruments
Dallas, TX, United States
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563
TMP303BDRLT
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 TMP303BDRLT
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125

TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLT - 937088-TMP303BDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLT
937088-TMP303BDRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLT 937088-TMP303BDRLT
Manufacturer: Texas Instruments Win Source Part Number: 937088-TMP303BDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 55°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36779-2, 296-36779-1, -TMP303BDRLT-NDR, TMP303BDRLT-ND, -296-36779-1, 296-36779-6, -296-36779-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937088-TMP303BDRLT
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 55°C Active High Push-Pull
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP303
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36779-2, 296-36779-1, -TMP303BDRLT-NDR, TMP303BDRLT-ND, -296-36779-1, 296-36779-6, -296-36779-1-ND

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP303BDRLT 937088-TMP303BDRLT
Product Name TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLT
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers