Texas Instruments TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 TMP303ADRLT

Description
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 - TMP303ADRLT - Texas Instruments
Dallas, TX, United States
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563
TMP303ADRLT
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 TMP303ADRLT
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125

TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLT - 1270794-TMP303ADRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLT
1270794-TMP303ADRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLT 1270794-TMP303ADRLT
Manufacturer: Texas Instruments Win Source Part Number: 1270794-TMP303ADRLT Packaging: Reel Mounting Style: SMD Features: Selectable Hysteresis Output Type: Push-Pull Output: Active High Supply Current: 4μA Switching Temperature: Programmable Output Function: OverTemp Accuracy: ±0.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-563-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-563, SOT-666 Current - Output (Maximum): 8mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1270794-TMP303ADRLT
Packaging: Reel
Mounting Style: SMD
Features: Selectable Hysteresis
Output Type: Push-Pull
Output: Active High
Supply Current: 4μA
Switching Temperature: Programmable
Output Function: OverTemp
Accuracy: ±0.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-563-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-563, SOT-666
Current - Output (Maximum): 8mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP303ADRLT 1270794-TMP303ADRLT
Product Name TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLT
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1008YPAR - 081137-HDC1008YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-NPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers