Texas Instruments TMP302D-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 TMP302DQDRLRQ1

Description
Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302D-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 - TMP302DQDRLRQ1 - Texas Instruments
Dallas, TX, United States
TMP302D-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563
TMP302DQDRLRQ1
TMP302D-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 TMP302DQDRLRQ1
Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125

Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DQDRLRQ1 - 804712-TMP302DQDRLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DQDRLRQ1
804712-TMP302DQDRLRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DQDRLRQ1 804712-TMP302DQDRLRQ1
Manufacturer: Texas Instruments Win Source Part Number: 804712-TMP302DQDRLRQ 1 Packaging: Reel Mounting Style: SMD Features: Selectable Trip Point Output Type: Open Drain Output: Active Low Switching Temperature: 110°C, 115°C, 120°C, 125°C Current - Supply: 8μA Output Function: /OverTemp Accuracy: ±2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-563, SOT-666 Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 804712-TMP302DQDRLRQ1
Packaging: Reel
Mounting Style: SMD
Features: Selectable Trip Point
Output Type: Open Drain
Output: Active Low
Switching Temperature: 110°C, 115°C, 120°C, 125°C
Current - Supply: 8μA
Output Function: /OverTemp
Accuracy: ±2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-563, SOT-666
Current - Output (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now
Thermostats - Solid State - TMP302DQDRLRQ1 - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP302DQDRLRQ1
Thermostats - Solid State TMP302DQDRLRQ1
THERMOSTAT ACT LO OPN DRN SOT563

THERMOSTAT ACT LO OPN DRN SOT563

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP302DQDRLRQ1 804712-TMP302DQDRLRQ1 TMP302DQDRLRQ1
Product Name TMP302D-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DQDRLRQ1 Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM56 Dual Output Low Power Thermostat - LM56CIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers