Texas Instruments TMP302B Low Power, 1.4V Temperature Switch in SOT563 TMP302BDRLT

Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302B Low Power, 1.4V Temperature Switch in SOT563 - TMP302BDRLT - Texas Instruments
Dallas, TX, United States
TMP302B Low Power, 1.4V Temperature Switch in SOT563
TMP302BDRLT
TMP302B Low Power, 1.4V Temperature Switch in SOT563 TMP302BDRLT
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Ic, Temp Switch, 6Sot; Ic Output Type Texas Instruments - 27AJ0232 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Switch, 6Sot; Ic Output Type Texas Instruments
27AJ0232
Ic, Temp Switch, 6Sot; Ic Output Type Texas Instruments 27AJ0232
IC, TEMP SWITCH, 6SOT; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.4V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SWITCH, 6SOT; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.4V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number TMP302BDRLT 27AJ0232
Product Name TMP302B Low Power, 1.4V Temperature Switch in SOT563 Ic, Temp Switch, 6Sot; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers