Texas Instruments TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300BIDCKT

Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 - TMP300BIDCKT - Texas Instruments
Dallas, TX, United States
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70
TMP300BIDCKT
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300BIDCKT
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKT - 139983-TMP300BIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKT
139983-TMP300BIDCKT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKT 139983-TMP300BIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 139983-TMP300BIDCKT Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Alternative Parts (Cross-Reference): TMP300BIDBVR; TMP300AIDCK; TMP300BIDCKT; TMP300BIDCKR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139983-TMP300BIDCKT
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Alternative Parts (Cross-Reference): TMP300BIDBVR; TMP300AIDCK; TMP300BIDCKT; TMP300BIDCKR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Temp Switch W/ Sensor, +/-1Degc, Sc70-6; Ic Output Type Texas Instruments - 28AH5631 - Newark, An Avnet Company
Chicago, IL, United States
Temp Switch W/ Sensor, +/-1Degc, Sc70-6; Ic Output Type Texas Instruments
28AH5631
Temp Switch W/ Sensor, +/-1Degc, Sc70-6; Ic Output Type Texas Instruments 28AH5631
TEMP SWITCH W/ SENSOR, +/-1DEGC, SC70-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 6°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

TEMP SWITCH W/ SENSOR, +/-1DEGC, SC70-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 6°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
Thermostats - Solid State - TMP300BIDCKT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP300BIDCKT
Thermostats - Solid State TMP300BIDCKT
THERMOSTAT PROG ACTIVE LO SC70-6

THERMOSTAT PROG ACTIVE LO SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP300BIDCKT 139983-TMP300BIDCKT 28AH5631 TMP300BIDCKT
Product Name TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKT Temp Switch W/ Sensor, +/-1Degc, Sc70-6; Ic Output Type Texas Instruments Thermostats - Solid State
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-050/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-ZHJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers