Texas Instruments TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDCKT

Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 - TMP300AIDCKT - Texas Instruments
Dallas, TX, United States
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70
TMP300AIDCKT
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDCKT
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKT - 129333-TMP300AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKT
129333-TMP300AIDCKT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKT 129333-TMP300AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 129333-TMP300AIDCKT Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129333-TMP300AIDCKT
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP300AIDCKT 129333-TMP300AIDCKT
Product Name TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKT
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-125/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers