Texas Instruments TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDCKR

Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 - TMP300AIDCKR - Texas Instruments
Dallas, TX, United States
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70
TMP300AIDCKR
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDCKR
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKR - 104184-TMP300AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKR
104184-TMP300AIDCKR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKR 104184-TMP300AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 104184-TMP300AIDCKR Packaging: Reel - TR Features: Trip Test Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, VTemp Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104184-TMP300AIDCKR
Packaging: Reel - TR
Features: Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp, VTemp
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TMP300AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP300AIDCKR
Thermostats - Solid State TMP300AIDCKR
THERMOSTAT PROG ACTIVE LO SC70-6

THERMOSTAT PROG ACTIVE LO SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP300AIDCKR 104184-TMP300AIDCKR TMP300AIDCKR
Product Name TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDCKR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Moisture Sensors, Humidity - HDC2010YPAR - 801154-HDC2010YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers