Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236AQDBZRQ1

Description
Win Source Part Number: 959532-TMP236AQDBZRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP236AQDBZRQ1CT ,296-TMP236AQDBZRQ1T R,296-TMP236AQDBZRQ1 DKR Base Product Number: TMP236
Request a Quote Datasheet
Description
Win Source Part Number: 959532-TMP236AQDBZRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP236AQDBZRQ1CT ,296-TMP236AQDBZRQ1T R,296-TMP236AQDBZRQ1 DKR Base Product Number: TMP236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 959532-TMP236AQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
959532-TMP236AQDBZRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 959532-TMP236AQDBZRQ1
Win Source Part Number: 959532-TMP236AQDBZRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP236AQDBZRQ1CT ,296-TMP236AQDBZRQ1T R,296-TMP236AQDBZRQ1 DKR Base Product Number: TMP236

Win Source Part Number: 959532-TMP236AQDBZRQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2.5°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP236AQDBZRQ1CT,296-TMP236AQDBZRQ1TR,296-TMP236AQDBZRQ1DKR
Base Product Number: TMP236

Buy Now Datasheet
Analog and Digital Output - 296-TMP236AQDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236AQDBZRQ1CT-ND
Analog and Digital Output 296-TMP236AQDBZRQ1CT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236AQDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236AQDBZRQ1TR-ND
Analog and Digital Output 296-TMP236AQDBZRQ1TR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236AQDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236AQDBZRQ1DKR-ND
Analog and Digital Output 296-TMP236AQDBZRQ1DKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236AQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236AQDBZRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236AQDBZRQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site
Analog and Digital Output - TMP236AQDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP236AQDBZRQ1
Analog and Digital Output TMP236AQDBZRQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 959532-TMP236AQDBZRQ1 296-TMP236AQDBZRQ1CT-ND TMP236AQDBZRQ1 TMP236AQDBZRQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Flow sensor FS7.4W - FS7.0.4W.015 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Pt/Ni wires
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details