Texas Instruments High-Performance Analog Analog and Digital Output TMP236A4DCKR

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP236A4DCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DCKRCT-ND
Analog and Digital Output 296-TMP236A4DCKRCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A4DCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DCKRDKR-ND
Analog and Digital Output 296-TMP236A4DCKRDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A4DCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DCKRTR-ND
Analog and Digital Output 296-TMP236A4DCKRTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DCKR - 937083-TMP236A4DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DCKR
937083-TMP236A4DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DCKR 937083-TMP236A4DCKR
Manufacturer: Texas Instruments Win Source Part Number: 937083-TMP236A4DCKR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP236A4DCKRTR, 296-51842-1-ND, 296-51842-2-ND, 296-TMP236A4DCKRDKR, 296-TMP236A4DCKRCT, TMP236A4DCKR-ND, 296-51842-6, 296-51842-6-ND, 296-51842-1, 296-51842-2

Manufacturer: Texas Instruments
Win Source Part Number: 937083-TMP236A4DCKR
Operating Temperature Range: -50°C ~ 150°C (TA)
Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP236
Categories: Sensors
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP236A4DCKRTR, 296-51842-1-ND, 296-51842-2-ND, 296-TMP236A4DCKRDKR, 296-TMP236A4DCKRCT, TMP236A4DCKR-ND, 296-51842-6, 296-51842-6-ND, 296-51842-1, 296-51842-2

Buy Now Datasheet
Analog and Digital Output - TMP236A4DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP236A4DCKR
Analog and Digital Output TMP236A4DCKR
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236A4DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236A4DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A4DCKR
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP236A4DCKRCT-ND 937083-TMP236A4DCKR TMP236A4DCKR TMP236A4DCKR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DCKR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 SC-70-5 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-015PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details