Texas Instruments High-Performance Analog Analog and Digital Output TMP235AQDCKTQ1

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP235AQDCKTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AQDCKTQ1CT-ND
Analog and Digital Output 296-TMP235AQDCKTQ1CT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AQDCKTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AQDCKTQ1TR-ND
Analog and Digital Output 296-TMP235AQDCKTQ1TR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234010-TMP235AQDCKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234010-TMP235AQDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234010-TMP235AQDCKTQ1
Win Source Part Number: 1234010-TMP235AQDCKT Q1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: -40°C ~ 150°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP235AQDCKTQ1DK R,296-TMP235AQDCKTQ1 TR,296-TMP235AQDCKTQ 1CT Base Product Number: TMP235

Win Source Part Number: 1234010-TMP235AQDCKTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: -40°C ~ 150°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±2.5°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP235AQDCKTQ1DKR,296-TMP235AQDCKTQ1TR,296-TMP235AQDCKTQ1CT
Base Product Number: TMP235

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235AQDCKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235AQDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235AQDCKTQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site
Analog and Digital Output - TMP235AQDCKTQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235AQDCKTQ1
Analog and Digital Output TMP235AQDCKTQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP235AQDCKTQ1CT-ND 1234010-TMP235AQDCKTQ1 TMP235AQDCKTQ1 TMP235AQDCKTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 Surface Mount (SMD); 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1101LUA-T - 198394-A1101LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details