Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49612MXTSA1

Description
MAGNETIC SWITCH LATCH SOT23-3
Datasheet
Description
MAGNETIC SWITCH LATCH SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49612MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49612MXTSA1
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site
Hall Effect Latch, Aec-Q100, Sot23-3; Hall Effect Type Infineon - 49AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Latch, Aec-Q100, Sot23-3; Hall Effect Type Infineon
49AC0829
Hall Effect Latch, Aec-Q100, Sot23-3; Hall Effect Type Infineon 49AC0829
HALL EFFECT LATCH, AEC-Q100, SOT23-3; Hall Effect Type:Bipolar; Operate Point Typ:0.005T; Release Point Typ:-0.005T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT LATCH, AEC-Q100, SOT23-3; Hall Effect Type:Bipolar; Operate Point Typ:0.005T; Release Point Typ:-0.005T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number TLE49612MXTSA1 49AC0829
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Latch, Aec-Q100, Sot23-3; Hall Effect Type Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099703-TLE4997E2XALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SSIP Module
View Details
3 suppliers
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details