Texas Instruments TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor TMP20AIDRLT

Description
+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT
Request a Quote Datasheet
Description
+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor - TMP20AIDRLT - Texas Instruments
Dallas, TX, United States
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor
TMP20AIDRLT
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor TMP20AIDRLT
+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT

+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLT - 1110036-TMP20AIDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLT
1110036-TMP20AIDRLT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLT 1110036-TMP20AIDRLT
Manufacturer: Texas Instruments Win Source Part Number: 1110036-TMP20AIDRLT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±0.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 6-SOT Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -50°C to 130°C (-55°C to 130°C) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110036-TMP20AIDRLT
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±0.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 6-SOT
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -50°C to 130°C (-55°C to 130°C)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-25570-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25570-1-ND
Analog and Digital Output 296-25570-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-25570-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25570-2-ND
Analog and Digital Output 296-25570-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-25570-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25570-6-ND
Analog and Digital Output 296-25570-6-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP20AIDRLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP20AIDRLT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP20AIDRLT
SENSOR ANALOG -55C-130C 6SOT

SENSOR ANALOG -55C-130C 6SOT

Supplier's Site
Analog and Digital Output - TMP20AIDRLT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP20AIDRLT
Analog and Digital Output TMP20AIDRLT
SENSOR ANALOG -55C-130C 6SOT

SENSOR ANALOG -55C-130C 6SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP20AIDRLT 1110036-TMP20AIDRLT 296-25570-1-ND TMP20AIDRLT TMP20AIDRLT
Product Name TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers