Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Temp Sensor Digital 2-Wire 8-Pin MSOP
Temp Sensor Digital 2-Wire 8-Pin MSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081559-TMP175AIDGKT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
TEMPERATURE SENSOR, +/- 1DEG CEL, VSSOP8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP175AIDGKT | 6623886P | 1627130 | 296-19882-1-ND | 081559-TMP175AIDGKT | TMP175AIDGKT | TMP175AIDGKT | 28AH5626 |
| Product Name | TMP175 Digital Temperature Sensor with 2-Wire Interface | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDGKT | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, +/1Deg Cel, Vssop8; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |