Texas Instruments TMP141 Digital Out Temperature Sensor TMP141AIDGKR

Description
Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP141 Digital Out Temperature Sensor - TMP141AIDGKR - Texas Instruments
Dallas, TX, United States
TMP141 Digital Out Temperature Sensor
TMP141AIDGKR
TMP141 Digital Out Temperature Sensor TMP141AIDGKR
Digital Out Temperature Sensor 8-VSSOP -40 to 125

Digital Out Temperature Sensor 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP141AIDGKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP141AIDGKR-ND
Analog and Digital Output TMP141AIDGKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKR - 033237-TMP141AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKR
033237-TMP141AIDGKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKR 033237-TMP141AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 033237-TMP141AIDGKR Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 033237-TMP141AIDGKR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP141AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP141AIDGKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP141AIDGKR
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP141AIDGKR TMP141AIDGKR-ND 033237-TMP141AIDGKR TMP141AIDGKR
Product Name TMP141 Digital Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-DPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers