Texas Instruments TMP141 Digital Out Temperature Sensor TMP141AIDBVTG4

Description
Digital Out Temperature Sensor 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Digital Out Temperature Sensor 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP141 Digital Out Temperature Sensor - TMP141AIDBVTG4 - Texas Instruments
Dallas, TX, United States
TMP141 Digital Out Temperature Sensor
TMP141AIDBVTG4
TMP141 Digital Out Temperature Sensor TMP141AIDBVTG4
Digital Out Temperature Sensor 6-SOT-23 -40 to 125

Digital Out Temperature Sensor 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP141AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP141AIDBVTG4-ND
Analog and Digital Output TMP141AIDBVTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVTG4 - 1110032-TMP141AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVTG4
1110032-TMP141AIDBVTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVTG4 1110032-TMP141AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110032-TMP141AIDBVT G4 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -55°C to 127°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110032-TMP141AIDBVTG4
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -55°C to 127°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP141AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP141AIDBVTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP141AIDBVTG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP141AIDBVTG4 TMP141AIDBVTG4-ND 1110032-TMP141AIDBVTG4 TMP141AIDBVTG4
Product Name TMP141 Digital Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVTG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers