Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP126EDCKRQ1

Description
Win Source Part Number: 1375596-TMP126EDCKRQ 1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 175°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: One-Shot, Programmable Limit, Shutdown Mode, Standby Mode Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 20°C ~ 30°C (150°C ~ 175°C) Voltage - Supply: 1.62V ~ 5.5V Output Type: SPI Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 175°C Resolution: 14 b Accuracy - Highest (Lowest): ±0.25°C (±0.75°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375596-TMP126EDCKRQ 1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 175°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: One-Shot, Programmable Limit, Shutdown Mode, Standby Mode Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 20°C ~ 30°C (150°C ~ 175°C) Voltage - Supply: 1.62V ~ 5.5V Output Type: SPI Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 175°C Resolution: 14 b Accuracy - Highest (Lowest): ±0.25°C (±0.75°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP126EDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP126EDCKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP126EDCKRQ1
Win Source Part Number: 1375596-TMP126EDCKRQ 1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 175°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: One-Shot, Programmable Limit, Shutdown Mode, Standby Mode Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 20°C ~ 30°C (150°C ~ 175°C) Voltage - Supply: 1.62V ~ 5.5V Output Type: SPI Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 175°C Resolution: 14 b Accuracy - Highest (Lowest): ±0.25°C (±0.75°C)

Win Source Part Number: 1375596-TMP126EDCKRQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -55°C ~ 175°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: One-Shot, Programmable Limit, Shutdown Mode, Standby Mode
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 20°C ~ 30°C (150°C ~ 175°C)
Voltage - Supply: 1.62V ~ 5.5V
Output Type: SPI
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 175°C
Resolution: 14 b
Accuracy - Highest (Lowest): ±0.25°C (±0.75°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number TMP126EDCKRQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -67 to 347 F (-55 to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details