Texas Instruments TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface TMP125AIDBVTG4

Description
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface - TMP125AIDBVTG4 - Texas Instruments
Dallas, TX, United States
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface
TMP125AIDBVTG4
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface TMP125AIDBVTG4
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125

TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP125AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP125AIDBVTG4-ND
Analog and Digital Output TMP125AIDBVTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVTG4 - 1110030-TMP125AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVTG4
1110030-TMP125AIDBVTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVTG4 1110030-TMP125AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110030-TMP125AIDBVT G4 Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1110030-TMP125AIDBVTG4
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP125AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP125AIDBVTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP125AIDBVTG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP125AIDBVTG4 TMP125AIDBVTG4-ND 1110030-TMP125AIDBVTG4 TMP125AIDBVTG4
Product Name TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVTG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-100/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers