Texas Instruments TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP121AIDBVRG4

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP121AIDBVRG4 - Texas Instruments
Dallas, TX, United States
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP121AIDBVRG4
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP121AIDBVRG4
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVRG4 - 048050-TMP121AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVRG4
048050-TMP121AIDBVRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVRG4 048050-TMP121AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 048050-TMP121AIDBVRG 4 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048050-TMP121AIDBVRG4
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TMP121AIDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP121AIDBVRG4-ND
Analog and Digital Output TMP121AIDBVRG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP121AIDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP121AIDBVRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP121AIDBVRG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP121AIDBVRG4 048050-TMP121AIDBVRG4 TMP121AIDBVRG4-ND TMP121AIDBVRG4
Product Name TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVRG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VHA - 1197845-LM26CIM5-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers