Handheld Probe in Three Construction Styles Teflon® insulated lead wire construction good to 392°F (200°C)Fiberglass lead wire construction good to 900°F (482°C)3-wire coil cord construction good to 221°F (105°C). Not available with overbraid or flex armor. Extended length 5 or 15 ft. (standard).
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | Style RTD5 |
| Product Name | Straight Probe |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |