Texas Instruments Standard Linear and Logic Analog and Digital Output TMP116NAIDRVT

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-46945-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46945-6-ND
Analog and Digital Output 296-46945-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-46945-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46945-2-ND
Analog and Digital Output 296-46945-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-46945-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46945-1-ND
Analog and Digital Output 296-46945-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2683624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2683624
Temperature & Humidity Sensor ICs 2683624
Temperature Sensor, TMP116NAIDRVT

Temperature Sensor, TMP116NAIDRVT

Supplier's Site
Temperature & Humidity Sensor ICs - 2683625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2683625P
Temperature & Humidity Sensor ICs 2683625P
Temperature Sensor, TMP116NAIDRVT

Temperature Sensor, TMP116NAIDRVT

Supplier's Site
Temperature & Humidity Sensor ICs - 2683625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2683625
Temperature & Humidity Sensor ICs 2683625
Temperature Sensor, TMP116NAIDRVT

Temperature Sensor, TMP116NAIDRVT

Supplier's Site
Temperature Sensor, 4Deg C, Wson-6; Ic Output Type Texas Instruments - 28AH5620 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 4Deg C, Wson-6; Ic Output Type Texas Instruments
28AH5620
Temperature Sensor, 4Deg C, Wson-6; Ic Output Type Texas Instruments 28AH5620
TEMPERATURE SENSOR, 4DEG C, WSON-6; IC Output Type:Digital; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 4DEG C, WSON-6; IC Output Type:Digital; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP116NAIDRVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP116NAIDRVT
SENSOR DIGITAL -55C-125C 6WSON

SENSOR DIGITAL -55C-125C 6WSON

Supplier's Site
Analog and Digital Output - TMP116NAIDRVT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP116NAIDRVT
Analog and Digital Output TMP116NAIDRVT
SENSOR DIGITAL -55C-125C 6WSON

SENSOR DIGITAL -55C-125C 6WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-46945-6-ND 2683624 28AH5620 TMP116NAIDRVT TMP116NAIDRVT
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature Sensor, 4Deg C, Wson-6; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting 6-WDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motion Sensor ICs - 2584100 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16090-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details