Automotive Grade High-Accuracy, Low-Power, Digital Temperature Sensor in SOT563 6-SOT -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Manufacturer: Texas Instruments
Win Source Part Number: 1270781-TMP112AQDRLR
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Shutdown Mode
Output Type: I²C/SMBus
Test Condition: 25°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.3°C (±1°C)
Categories: Sensors, Transducers
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.4V ~ 3.6V
SENSOR DIGITAL -40C-125C 6SOT
SENSOR DIGITAL -40C-125C 6SOT
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP112AQDRLRQ1 | 296-47223-6-ND | 1270781-TMP112AQDRLRQ1 | TMP112AQDRLRQ1 | TMP112AQDRLRQ1 |
| Product Name | TMP112-Q1 Automotive Grade High-Accuracy, Low-Power, Digital Temperature Sensor in SOT563 | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AQDRLRQ1 | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile | ||||
| Standards and Certifications | RoHS |