Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRL TMP112AIDRL

Description
Manufacturer: Texas Instruments Win Source Part Number: 372524-TMP112AIDRL Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -20°C to 65°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking, Consumer Electronics, Industrial, Portable Devices, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 372524-TMP112AIDRL Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -20°C to 65°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking, Consumer Electronics, Industrial, Portable Devices, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRL - 372524-TMP112AIDRL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRL
372524-TMP112AIDRL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRL 372524-TMP112AIDRL
Manufacturer: Texas Instruments Win Source Part Number: 372524-TMP112AIDRL Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -20°C to 65°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking, Consumer Electronics, Industrial, Portable Devices, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 372524-TMP112AIDRL
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -20°C to 65°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking, Consumer Electronics, Industrial, Portable Devices, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 372524-TMP112AIDRL
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRL
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347131-A1245LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details