Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC TLE4941PLUSC

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052260-TLE4941PLUSC Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: PG-SSO-2-53 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052260-TLE4941PLUSC Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: PG-SSO-2-53 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC - 052260-TLE4941PLUSC - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC
052260-TLE4941PLUSC
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC 052260-TLE4941PLUSC
Manufacturer: Infineon Technologies Win Source Part Number: 052260-TLE4941PLUSC Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: PG-SSO-2-53 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052260-TLE4941PLUSC
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Current Source
Current - Supply (Max): 16.8mA
Categories: Sensors, Transducers
Status: Active
Case / Package: PG-SSO-2-53
Purpose: Special Purpose
Supply Voltage - Operating: 4.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 052260-TLE4941PLUSC
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLV4968-1TA - TLV4968-1TA - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Consumer
Packing Method Bulk
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-10-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
50 Oe Sat. Analog Sensor, 30 KOhm, MSOP - AA006-00 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details