Texas Instruments TMP108 Digital local temp sensor with dynamically programmable limit window and ALERT functions TMP108AIYFFT

Description
Digital local temp sensor with dynamically programmable limit window and ALERT functions 6-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital local temp sensor with dynamically programmable limit window and ALERT functions 6-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP108 Digital local temp sensor with dynamically programmable limit window and ALERT functions - TMP108AIYFFT - Texas Instruments
Dallas, TX, United States
TMP108 Digital local temp sensor with dynamically programmable limit window and ALERT functions
TMP108AIYFFT
TMP108 Digital local temp sensor with dynamically programmable limit window and ALERT functions TMP108AIYFFT
Digital local temp sensor with dynamically programmable limit window and ALERT functions 6-DSBGA -40 to 125

Digital local temp sensor with dynamically programmable limit window and ALERT functions 6-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-36227-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36227-2-ND
Analog and Digital Output 296-36227-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-36227-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36227-1-ND
Analog and Digital Output 296-36227-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP108AIYFFT - 1110021-TMP108AIYFFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP108AIYFFT
1110021-TMP108AIYFFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP108AIYFFT 1110021-TMP108AIYFFT
Manufacturer: Texas Instruments Win Source Part Number: 1110021-TMP108AIYFFT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.75°C (±1°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 6-DSBGA Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -20°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110021-TMP108AIYFFT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.75°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 6-DSBGA
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -20°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Temp Sensor, +/-0.75Degc, Dsbga6; Ic Output Type Texas Instruments - 33AH5127 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Sensor, +/-0.75Degc, Dsbga6; Ic Output Type Texas Instruments
33AH5127
Digital Temp Sensor, +/-0.75Degc, Dsbga6; Ic Output Type Texas Instruments 33AH5127
DIGITAL TEMP SENSOR, +/-0.75DEGC, DSBGA6; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes

DIGITAL TEMP SENSOR, +/-0.75DEGC, DSBGA6; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP108AIYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP108AIYFFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP108AIYFFT
SENSOR DIGITAL -40C-125C 6DSBGA

SENSOR DIGITAL -40C-125C 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP108AIYFFT 296-36227-2-ND 1110021-TMP108AIYFFT 33AH5127 TMP108AIYFFT
Product Name TMP108 Digital local temp sensor with dynamically programmable limit window and ALERT functions Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP108AIYFFT Digital Temp Sensor, +/-0.75Degc, Dsbga6; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX - 090729-LM75AIMX - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISD-10/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
2 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details