Texas Instruments High-Performance Analog Analog and Digital Output TMP1075NDRLT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP1075NDRLTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP1075NDRLTTR-ND
Analog and Digital Output 296-TMP1075NDRLTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563

Buy Now Datasheet
Analog and Digital Output - 296-TMP1075NDRLTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP1075NDRLTCT-ND
Analog and Digital Output 296-TMP1075NDRLTCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 961310-TMP1075NDRLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
961310-TMP1075NDRLT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 961310-TMP1075NDRLT
Win Source Part Number: 961310-TMP1075NDRLT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Shutdown Mode, One-Shot Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -10°C ~ 60°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 1.62V ~ 3.6V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP1075NDRLTDKR, 296-TMP1075NDRLTCT,2 96-TMP1075NDRLTTR

Win Source Part Number: 961310-TMP1075NDRLT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Shutdown Mode, One-Shot
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: -10°C ~ 60°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP1075NDRLTDKR,296-TMP1075NDRLTCT,296-TMP1075NDRLTTR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP1075NDRLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP1075NDRLT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP1075NDRLT
IC TEMPERATURE SENSOR WITH PE

IC TEMPERATURE SENSOR WITH PE

Supplier's Site
Analog and Digital Output - TMP1075NDRLT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP1075NDRLT
Analog and Digital Output TMP1075NDRLT
IC TEMPERATURE SENSOR WITH PE

IC TEMPERATURE SENSOR WITH PE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP1075NDRLTTR-ND 961310-TMP1075NDRLT TMP1075NDRLT TMP1075NDRLT
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting SOT-563, SOT-666 Surface Mount (SMD); SOT-563, SOT-666 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1336570-KP253XTMA2 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S3922-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details