Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP1075NDRLR

Description
Win Source Part Number: 1355943-TMP1075NDRLR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Shutdown Mode, One-Shot Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Test Condition: -10°C ~ 60°C (-40°C ~ 125°C) Voltage - Supply: 1.62V ~ 3.6V Output Type: 2-Wire Serial, I²C/SMBUS Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±2°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1355943-TMP1075NDRLR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Shutdown Mode, One-Shot Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Test Condition: -10°C ~ 60°C (-40°C ~ 125°C) Voltage - Supply: 1.62V ~ 3.6V Output Type: 2-Wire Serial, I²C/SMBUS Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±2°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP1075NDRLR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP1075NDRLR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP1075NDRLR
Win Source Part Number: 1355943-TMP1075NDRLR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Shutdown Mode, One-Shot Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Test Condition: -10°C ~ 60°C (-40°C ~ 125°C) Voltage - Supply: 1.62V ~ 3.6V Output Type: 2-Wire Serial, I²C/SMBUS Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±2°C)

Win Source Part Number: 1355943-TMP1075NDRLR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Shutdown Mode, One-Shot
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Test Condition: -10°C ~ 60°C (-40°C ~ 125°C)
Voltage - Supply: 1.62V ~ 3.6V
Output Type: 2-Wire Serial, I²C/SMBUS
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 12 b
Accuracy - Highest (Lowest): ±1°C (±2°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number TMP1075NDRLR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Pipe Clamp Thermocouples - Style TPW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Process Connection Threaded (NPT) Fitting
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details