Tempco Electric Heater Corporation Melt Bolt Thermocouples Style TMB

Description
Style A—Adjustable Tip Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon® insert at tip has a maximum operating temperature of 500°F (260°C); without insert 1400°F (760°C). Style F — Fixed Immersion with Flexible Extension Style E — Fixed Immersion with Rigid Extension Style R — Fixed Immersion with No Extension Designed to measure the temperature of Plastic Stream of an extruder or injection molding machine 304 Stainless Steel Construction 1/2-20 UNF Thread 900°F (482°C) Operating Temperature
Request a Quote
Description
Style A—Adjustable Tip Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon® insert at tip has a maximum operating temperature of 500°F (260°C); without insert 1400°F (760°C). Style F — Fixed Immersion with Flexible Extension Style E — Fixed Immersion with Rigid Extension Style R — Fixed Immersion with No Extension Designed to measure the temperature of Plastic Stream of an extruder or injection molding machine 304 Stainless Steel Construction 1/2-20 UNF Thread 900°F (482°C) Operating Temperature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Melt Bolt Thermocouples are designed to measure the temperature of plastic streams in extruders or injection molding machines, featuring 304 stainless steel construction and a 1/2-20 UNF thread. They operate at a maximum temperature of 900°F (482°C) and are offered in styles A, E, F, and R with MgO or fiberglass insulation. Style A allows field adjustment of tip immersion from flush to 2 inches, while styles E and F provide rigid or flexible extensions, and style R has no extension. The probe diameter is standard at 1/8 inch, with a grounded junction type. A Teflon® insert limits maximum temperature to 500°F (260°C) when present.

Datasheet Summary
Powered by GS/AI

Melt Bolt Thermocouples are designed to measure the temperature of plastic streams in extruders or injection molding machines, featuring 304 stainless steel construction and a 1/2-20 UNF thread. They operate at a maximum temperature of 900°F (482°C) and are offered in styles A, E, F, and R with MgO or fiberglass insulation. Style A allows field adjustment of tip immersion from flush to 2 inches, while styles E and F provide rigid or flexible extensions, and style R has no extension. The probe diameter is standard at 1/8 inch, with a grounded junction type. A Teflon® insert limits maximum temperature to 500°F (260°C) when present.

Suppliers

Company
Product
Description
Supplier Links
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Melt Bolt Thermocouples
Style TMB
Melt Bolt Thermocouples Style TMB
Style A—Adjustable Tip Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon® insert at tip has a maximum operating temperature of 500°F (260°C); without insert 1400°F (760°C). Style F — Fixed Immersion with Flexible Extension Style E — Fixed Immersion with Rigid Extension Style R — Fixed Immersion with No Extension Designed to measure the temperature of Plastic Stream of an extruder or injection molding machine 304 Stainless Steel Construction 1/2-20 UNF Thread 900°F (482°C) Operating Temperature

Style A—Adjustable Tip

  • Eliminates excess inventory.
  • Tip can be field adjusted from flush to 2 inches.
  • MgO insulated.
  • Can be installed wherever standard melt thermocouples are in use.
  • Bolt with Teflon® insert at tip has a maximum operating temperature of 500°F (260°C); without insert 1400°F (760°C).

Style F — Fixed Immersion with Flexible Extension

Style E — Fixed Immersion with Rigid Extension

Style R — Fixed Immersion with No Extension

  • Designed to measure the temperature of Plastic Stream of an extruder or injection molding machine
  • 304 Stainless Steel Construction
  • 1/2-20 UNF Thread
  • 900°F (482°C) Operating Temperature
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Thermocouple Temperature Probes
Product Number Style TMB
Product Name Melt Bolt Thermocouples
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

MI Cable TC Assembly - Style MTA8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Multipoint TC Assembly - Series TCM - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Adjustable Bayonet Thermocouples - Style TCP - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Ring Lug Thermocouples - Style TRW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details