Texas Instruments TMP106 Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package TMP106YZCR

Description
Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package 6-DSBGA
Request a Quote Datasheet
Description
Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP106 Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package - TMP106YZCR - Texas Instruments
Dallas, TX, United States
TMP106 Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package
TMP106YZCR
TMP106 Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package TMP106YZCR
Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package 6-DSBGA

Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package 6-DSBGA

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP106YZCR - 033233-TMP106YZCR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP106YZCR
033233-TMP106YZCR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP106YZCR 033233-TMP106YZCR
Manufacturer: Texas Instruments Win Source Part Number: 033233-TMP106YZCR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 6-DSBGA (1x1.5) Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 033233-TMP106YZCR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 6-DSBGA (1x1.5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Imaging, Video & Vision

Buy Now Datasheet
Analog and Digital Output - 296-35980-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35980-1-ND
Analog and Digital Output 296-35980-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Analog and Digital Output - 296-35980-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35980-2-ND
Analog and Digital Output 296-35980-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Analog and Digital Output - 296-35980-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35980-6-ND
Analog and Digital Output 296-35980-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Temperature Sensor, 12 Bit, 0.5C, Dsbga-6; Ic Output Type Texas Instruments - 70K5598 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 0.5C, Dsbga-6; Ic Output Type Texas Instruments
70K5598
Temperature Sensor, 12 Bit, 0.5C, Dsbga-6; Ic Output Type Texas Instruments 70K5598
TEMPERATURE SENSOR, 12 BIT, 0.5C, DSBGA-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 BIT, 0.5C, DSBGA-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP106YZCR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP106YZCR
Analog and Digital Output TMP106YZCR
SENSOR DIGITAL -40C-125C 6DSBGA

SENSOR DIGITAL -40C-125C 6DSBGA

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP106YZCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP106YZCR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP106YZCR
SENSOR DIGITAL -40C-125C 6DSBGA

SENSOR DIGITAL -40C-125C 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP106YZCR 033233-TMP106YZCR 296-35980-1-ND 70K5598 TMP106YZCR TMP106YZCR
Product Name TMP106 Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP106YZCR Analog and Digital Output Temperature Sensor, 12 Bit, 0.5C, Dsbga-6; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers